Microchip Technology, Inc. Memory 24LC256T-I/MS

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC256T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC256T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC256T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 24LC256T-I/MS - 005550-24LC256T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256T-I/MS
005550-24LC256T-I/MS
Memory - EEPROM - 24LC256T-I/MS 005550-24LC256T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 005550-24LC256T-I/MS Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 005550-24LC256T-I/MS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC256T-I/MS
Memory IC and Storage Component 774-24LC256T-I/MS
IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256T-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256T-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC256T-I/MS
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip - 92C7178 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip
92C7178
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip 92C7178
SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 256Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip - 18AC8074 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip
18AC8074
Eeprom, 256Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip 18AC8074
EEPROM, 256KBIT, 400KHZ, I2C, MSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

EEPROM, 256KBIT, 400KHZ, I2C, MSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC256T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC256T-I/MSTR-ND 005550-24LC256T-I/MS 774-24LC256T-I/MS 24LC256T-I/MS 24LC256T-I/MS 92C7178 24LC256T-I/MS 24LC256T-I/MS
Product Name Memory Memory - EEPROM - 24LC256T-I/MS Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - AT24C64A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 64 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers