IC EEPROM 16KBIT I2C 1MHZ 8UDFN
IC EEPROM 16KBIT I2C 1MHZ 8UDFN
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24CW160T-I/MUY | 24CW160T-I/MUY | 65AC2700 | 24CW160T-I/MUY | 24CW160T-I/MUY |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | |
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |
| Data Rate | 1 MHz | 1 MHz | 1 MHz |