EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC08-I/SN-ND | 24FC08-I/SN | 24FC08-I/SN | 42AH0857 | 24FC08-I/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |