EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns SOT-23-5
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC04T-E/OTTR-ND | 93AC6720 | 24FC04T-E/OT | 24FC04T-E/OT | 24FC04T-E/OT |
| Product Name | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SC-74A, SOT-753 | SOT-23 | SC-74A, SOT-753 | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |