The 24LC16B-E/SN16KVAO is a 16Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a two-wire serial interface and is compatible with Schmitt trigger inputs for noise suppression. It has a page write capability of 16 bytes and a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead SOIC and 5-lead SOT-23, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C and extended ranges up to +125°C.
IC EEPROM 16KBIT I2C 8SOIC
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 16KBIT I2C 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC16B-E/SN16KVAO | 24LC16B-E/SN16KVAO | 24LC16B-E/SN16KVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 0 MHz | ||
| Access Time | 900 ns | 900 ns | 900 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |