IC EEPROM 512KBIT I2C SOT23-5 Product overview: 24FC512T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512T-E/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns SOT-23-5
IC EEPROM 512KBIT I2C SOT23-5
IC EEPROM 512KBIT I2C SOT23-5
IC EEPROM SERIAL 512K SOT-23
IC EEPROM SERIAL 512K SOT-23
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns SOT-23-5
IC EEPROM SERIAL 512K SOT-23
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24FC512T-E/OT | 150-24FC512T-E/OTTR-ND | 24FC512T-E/OT | 24FC512T-E/OT | 24FC512T-E/OT | 24FC512T-E/OT |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 900 ns | 900 ns | 900 ns | 900 ns | |
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |