Microchip Technology, Inc. Memory 24LC01BHT-I/OT

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC01BHT-I/OT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24LC01BHT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01BHT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BHT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC01BHT-I/OT
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 77M3552 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
77M3552
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 77M3552
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC01BHT-I/OT-ND 24LC01BHT-I/OT 24LC01BHT-I/OT 24LC01BHT-I/OT 77M3552
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3791-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details