Microchip Technology, Inc. Memory 24FC02-E/MS

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC02-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MSOP

Buy Now Datasheet
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 93AC6687 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip
93AC6687
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip 93AC6687
EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8MSOP

IC EEPROM 2KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Memory - 24FC02-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-MSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24FC02-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC02-E/MS
Integrated Circuits (ICs) - Memory 24FC02-E/MS
IC EEPROM 2KBIT I2C 1MHZ 8MSOP

IC EEPROM 2KBIT I2C 1MHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC02-E/MS-ND 93AC6687 24FC02-E/MS 24FC02-E/MS 24FC02-E/MS
Product Name Memory Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AT93C46DN-SH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details