The 24LC08B/ST is an 8Kbit I²C-compatible EEPROM memory device from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a read current of 1 mA and a standby current of 1 µA. It includes a 16-byte page write capability, with a maximum page write time of 5 ms, and is designed for high reliability with more than 1 million erase/write cycles and data retention exceeding 200 years. The 24LC08B/ST is available in various package types, including 8-Lead SOIC, TSSOP, and DFN, making it suitable for a range of applications. It is also RoHS compliant and qualified for industrial temperature ranges from -40°C to +85°C, and extended ranges up to +125°C. The device includes features such as hardware write protection and ESD protection greater than 4 kV, enhancing its robustness for use in demanding environments.
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 8KBIT I2C 8TSSOP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM, 8KBIT, 0 TO 70DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC08B/ST-ND | 24LC08B/ST | 24LC08B/ST | 24LC08B/ST | 92C7123 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 8Kbit, 0 To 70Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns |