Microchip Technology, Inc. Memory 24FC64F-I/MS

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC64F-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320818-24FC64F-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320818-24FC64F-I/MS
Integrated Circuits (ICs) - Memory - Memory 1320818-24FC64F-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1320818-24FC64F-I/MS Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24FC64FIMS Base Product Number: 24FC64 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320818-24FC64F-I/MS
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 400 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24FC64FIMS
Base Product Number: 24FC64
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC64F-I/MS
1MHZ Memory IC and Storage Component 774-24FC64F-I/MS
IC EEPROM 64KBIT I2C 1MHZ 8MSOP Product overview: 24FC64F-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64F-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8MSOP Product overview: 24FC64F-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64F-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8MSOP

IC EEPROM 64KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC64F-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC64F-I/MS
Integrated Circuits (ICs) - Memory - Memory 24FC64F-I/MS
IC EEPROM 64KBIT I2C 1MHZ 8MSOP

IC EEPROM 64KBIT I2C 1MHZ 8MSOP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8MSOP

IC EEPROM 64KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Memory - 24FC64F-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-MSOP

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC64F-I/MS-ND 1320818-24FC64F-I/MS 774-24FC64F-I/MS 24FC64F-I/MS 24FC64F-I/MS 24FC64F-I/MS 24FC64F-I/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 400 ns 900 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details