IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: 24FC1026T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1026T-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 852632-24FC1026T-I/S
Features: Memory IC 1 MHz 400 ns
Package: Reel - TR
Family Name: 24FC1026
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24FC1026T-I/SNDKR, 24FC1026T-I/SN-ND, 24FC1026T-I/SNTR, 24FC1026T-I/SNCT
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24FC1026T-I/SN | 24FC1026T-I/SNCT-ND | 852632-24FC1026T-I/SN | 24FC1026T-I/SN | 24FC1026T-I/SN | 24FC1026T-I/SN | 24FC1026T-I/SN |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24FC1026T-I/SN | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |