Microchip Technology, Inc. Memory 24LC01BT-E/SN

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC01BT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - 24LC01BT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - 24LC01BT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24LC01BT-E/SN - 1123204-24LC01BT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC01BT-E/SN
1123204-24LC01BT-E/SN
Memory - EEPROM - 24LC01BT-E/SN 1123204-24LC01BT-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123204-24LC01BT-E/S N Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 3500ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics Family Part Number: 24LC01B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123204-24LC01BT-E/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Family Part Number: 24LC01B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC01BT-E/SN
400KHZ Memory IC and Storage Component 774-24LC01BT-E/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC01BT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC01BT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC01BT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7074 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7074
Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7074
IC,SERIAL EEPROM,128X8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 1Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip - 57AC4932 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip
57AC4932
Eeprom, 1Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip 57AC4932
EEPROM, 1KBIT, I2C, 400KHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 1KBIT, I2C, 400KHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - 24LC01BT-E/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC01BT-E/SN
Memory >> EEPROM 24LC01BT-E/SN
1Kbit I2C SOIC-8 EEPROM ROHS

1Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01BT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BT-E/SN
Integrated Circuits (ICs) - Memory - Memory 24LC01BT-E/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC01BT-E/SNDKR-ND 1123204-24LC01BT-E/SN 774-24LC01BT-E/SN 24LC01BT-E/SN 24LC01BT-E/SN 92C7074 57AC4932 24LC01BT-E/SN 24LC01BT-E/SN 24LC01BT-E/SN
Product Name Memory Memory - EEPROM - 24LC01BT-E/SN 400KHZ Memory IC and Storage Component Memory Memory Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Eeprom, 1Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V~5.5V Surface Mount 2.5V ~ 5.5V
Access Time 3500 ns 900 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT28C256E-15FM883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers