Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24FC64T-I/MNY

Description
Win Source Part Number: 1002196-24FC64T-I/MN Y Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24FC64T-I/MNYTR,24FC 64T-I/MNYCT,24FC64T- I/MNYDKR,24FC64TIMNY Base Product Number: 24FC64
Request a Quote Datasheet
Description
Win Source Part Number: 1002196-24FC64T-I/MN Y Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24FC64T-I/MNYTR,24FC 64T-I/MNYCT,24FC64T- I/MNYDKR,24FC64TIMNY Base Product Number: 24FC64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1002196-24FC64T-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1002196-24FC64T-I/MNY
Integrated Circuits (ICs) - Memory 1002196-24FC64T-I/MNY
Win Source Part Number: 1002196-24FC64T-I/MN Y Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24FC64T-I/MNYTR,24FC 64T-I/MNYCT,24FC64T- I/MNYDKR,24FC64TIMNY Base Product Number: 24FC64

Win Source Part Number: 1002196-24FC64T-I/MNY
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 400 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24FC64T-I/MNYTR,24FC64T-I/MNYCT,24FC64T-I/MNYDKR,24FC64TIMNY
Base Product Number: 24FC64

Buy Now Datasheet
Memory - 24FC64T-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24FC64T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24FC64T-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC64T-I/MNY
1MHZ Memory IC and Storage Component 774-24FC64T-I/MNY
IC EEPROM 64KBIT I2C 1MHZ 8TDFN Product overview: 24FC64T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64T-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8TDFN Product overview: 24FC64T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64T-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC64T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8TDFN

IC EEPROM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8TDFN

IC EEPROM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 85W9337 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
85W9337
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 85W9337
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC64T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC64T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24FC64T-I/MNY
IC EEPROM 64KBIT I2C 1MHZ 8TDFN

IC EEPROM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1002196-24FC64T-I/MNY 24FC64T-I/MNYDKR-ND 774-24FC64T-I/MNY 24FC64T-I/MNY 24FC64T-I/MNY 24FC64T-I/MNY 85W9337 24FC64T-I/MNY
Product Name Integrated Circuits (ICs) - Memory Memory 1MHZ Memory IC and Storage Component Memory Memory Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 2.5 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details