Microchip Technology, Inc. Memory 24LC256T-E/MNY

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC256T-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256T-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256T-E/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC256T-E/MNY
IC EEPROM 256KBIT I2C 8TDFN

IC EEPROM 256KBIT I2C 8TDFN

Supplier's Site
IC EEPROM 256KBIT I2C 8TDFN

IC EEPROM 256KBIT I2C 8TDFN

Supplier's Site Datasheet
Memory - 24LC256T-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip - 48W7298 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
48W7298
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip 48W7298
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC256T-E/MNY-ND 24LC256T-E/MNY 24LC256T-E/MNY 24LC256T-E/MNY 48W7298
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Cycle Time 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details
Memory - 8611200993 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details