EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 4-CSP
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes
IC EEPROM 128KBIT I2C 1MHZ 4CSP
IC EEPROM 128KBIT I2C 1MHZ 4CSP
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 4-CSP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24CW1280T-I/CS0668TR-ND | 70AC4352 | 24CW1280T-I/CS0668 | 24CW1280T-I/CS0668 | 24CW1280T-I/CS0668 |
| Product Name | Memory | Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 4-XFBGA, CSPBGA | WLCSP | BGA | BGA; 4-XFBGA, CSPBGA | |
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V |