Microchip Technology, Inc. Memory 24LC014H-I/SN

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC014H-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Serial Eeprom, 1Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 77M3557 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
77M3557
Serial Eeprom, 1Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 77M3557
SERIAL EEPROM, 1KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC014H-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC014H-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC014H-I/SN
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - 24LC014H-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC014H-I/SN-ND 77M3557 24LC014H-I/SN 24LC014H-I/SN 24LC014H-I/SN
Product Name Memory Serial Eeprom, 1Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Data Rate 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 28152182 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details