IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: 24FC16-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC16-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Technology: EEPROM
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8
Voltage - Supply: 1.7V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24FC16-I/ST | 150-24FC16-I/ST-ND | 24FC16-I/ST | 24FC16-I/ST | 24FC16-I/ST | |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits |