Microchip Technology, Inc. Memory 24FC512T-I/SN

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC512T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24FC512T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24FC512T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24FC512T-I/SN - 849101-24FC512T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC512T-I/SN
849101-24FC512T-I/SN
Memory - EEPROM - 24FC512T-I/SN 849101-24FC512T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 849101-24FC512T-I/SN Features: Memory IC 1 MHz 400 ns Package: Reel - TR Family Name: 24FC512 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24FC512T-I/SNDKR, 24FC512T-I/SNTR, 24FC512T-I/SNCT, 24FC512T-I/SN-ND

Manufacturer: Microchip Technology
Win Source Part Number: 849101-24FC512T-I/SN
Features: Memory IC 1 MHz 400 ns
Package: Reel - TR
Family Name: 24FC512
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24FC512T-I/SNDKR, 24FC512T-I/SNTR, 24FC512T-I/SNCT, 24FC512T-I/SN-ND

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC512T-I/SN
1MHZ Memory IC and Storage Component 774-24FC512T-I/SN
IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: 24FC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: 24FC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC512T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC512T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC512T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC512T-I/SN
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC512T-I/SNTR-ND 849101-24FC512T-I/SN 774-24FC512T-I/SN 24FC512T-I/SN 24FC512T-I/SN 24FC512T-I/SN 24FC512T-I/SN
Product Name Memory Memory - EEPROM - 24FC512T-I/SN 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details