Microchip Technology, Inc. Memory 24LC01BHT-E/MNY

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA01H/24LC01BH is a 1 Kbit Electrically Erasable PROM organized as a single block of 128 x 8-bit memory. It features a 2-wire I2C compatible serial interface and operates with a supply voltage range of 1.7V to 5.5V for the 24AA01H variant and 2.5V to 5.5V for the 24LC01BH variant. The device supports clock frequencies of up to 400 kHz and has a low-power consumption profile, with a maximum read current of 1 mA and standby current of 1 OºA. The EEPROM includes a hardware write-protect feature for half of the memory array, ensuring data integrity. It is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. The operating temperature range extends from -40°C to +125°C, making it suitable for industrial and automotive applications. The device is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, TDFN, MSOP, 5-lead SOT-23, and SC-70, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA01H/24LC01BH is a 1 Kbit Electrically Erasable PROM organized as a single block of 128 x 8-bit memory. It features a 2-wire I2C compatible serial interface and operates with a supply voltage range of 1.7V to 5.5V for the 24AA01H variant and 2.5V to 5.5V for the 24LC01BH variant. The device supports clock frequencies of up to 400 kHz and has a low-power consumption profile, with a maximum read current of 1 mA and standby current of 1 OºA. The EEPROM includes a hardware write-protect feature for half of the memory array, ensuring data integrity. It is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. The operating temperature range extends from -40°C to +125°C, making it suitable for industrial and automotive applications. The device is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, TDFN, MSOP, 5-lead SOT-23, and SC-70, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC01BHT-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5217 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
98M5217
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 98M5217
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Memory - 24LC01BHT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01BHT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BHT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC01BHT-E/MNY
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC01BHT-E/MNY-ND 98M5217 24LC01BHT-E/MNY 24LC01BHT-E/MNY 24LC01BHT-E/MNY
Product Name Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AT24CS08-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details