Microchip Technology, Inc. 1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection 24LC014H

Description
The Microchip Technology Inc. 24LC014H is a 1Kb Serial EEPROM with operation down to 2.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features · Single supply with operation down to 2.5V · Half-array write protect · Low-power CMOS technology · 2-wire serial interface, I2C™ compatible · Schmitt Trigger inputs for noise suppression · Output slope control to eliminate ground bounce · 1 MHz Compatibility · More than 1 million erase/write cycles · Data retention >200 years · Factory programmable available
Datasheet
Description
The Microchip Technology Inc. 24LC014H is a 1Kb Serial EEPROM with operation down to 2.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features · Single supply with operation down to 2.5V · Half-array write protect · Low-power CMOS technology · 2-wire serial interface, I2C™ compatible · Schmitt Trigger inputs for noise suppression · Output slope control to eliminate ground bounce · 1 MHz Compatibility · More than 1 million erase/write cycles · Data retention >200 years · Factory programmable available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection - 24LC014H - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection
24LC014H
1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection 24LC014H
The Microchip Technology Inc. 24LC014H is a 1Kb Serial EEPROM with operation down to 2.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features · Single supply with operation down to 2.5V · Half-array write protect · Low-power CMOS technology · 2-wire serial interface, I2C™ compatible · Schmitt Trigger inputs for noise suppression · Output slope control to eliminate ground bounce · 1 MHz Compatibility · More than 1 million erase/write cycles · Data retention >200 years · Factory programmable available

The Microchip Technology Inc. 24LC014H is a 1Kb Serial EEPROM with operation down to 2.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages.

Additional Features
· Single supply with operation down to 2.5V · Half-array write protect · Low-power CMOS technology · 2-wire serial interface, I2C™ compatible · Schmitt Trigger inputs for noise suppression · Output slope control to eliminate ground bounce · 1 MHz Compatibility · More than 1 million erase/write cycles · Data retention >200 years · Factory programmable available

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC014H
Product Name 1Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 28375834 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers