Microchip Technology, Inc. Memory 24FC08T-I/OT

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 150-24FC08T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 150-24FC08T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 42AH0866 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip
42AH0866
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip 42AH0866
EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC08T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 8K I2C 1MHZ SOT23-5

IC EEPROM 8K I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC08T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08T-I/OT
Integrated Circuits (ICs) - Memory 24FC08T-I/OT
IC EEPROM 8K I2C 1MHZ SOT23-5

IC EEPROM 8K I2C 1MHZ SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08T-I/OTCT-ND 42AH0866 24FC08T-I/OT 24FC08T-I/OT 24FC08T-I/OT
Product Name Memory Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 9021982 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details