Category: IT infrastructure Memory
Win Source Part Number: 1455626-24CS512T-E/S
Manufacturer: Microchip Technology
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIC
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIC
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIC
512K 3.4MHZ I2C SERIAL EEPROM
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIC
512K 3.4MHZ I2C SERIAL EEPROM
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455626-24CS512T-E/SN | 150-24CS512T-E/SNCT-ND | 24CS512T-E/SN | 24CS512T-E/SN | 24CS512T-E/SN |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |