Microchip Technology, Inc. Memory 24LC08BT-I/MC

Description
IC EEPROM 8KBIT I2C 400KHZ 8DFN
Request a Quote Datasheet
Description
IC EEPROM 8KBIT I2C 400KHZ 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC08BT-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 400KHZ 8DFN

IC EEPROM 8KBIT I2C 400KHZ 8DFN

Buy Now Datasheet
Memory - 24LC08BT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 400KHZ 8DFN

IC EEPROM 8KBIT I2C 400KHZ 8DFN

Buy Now Datasheet
Memory - 24LC08BT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BT-I/MC
Integrated Circuits (ICs) - Memory - Memory 24LC08BT-I/MC
IC EEPROM 8KBIT I2C 400KHZ 8DFN

IC EEPROM 8KBIT I2C 400KHZ 8DFN

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8DFN

IC EEPROM 8KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 56J8392 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
56J8392
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 56J8392
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC08BT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC08BT-I/MCDKR-ND 24LC08BT-I/MC 24LC08BT-I/MC 56J8392 24LC08BT-I/MC
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 93C46-I/J - 858637-93C46-I/J - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details