Microchip Technology, Inc. Memory 24FC08T-E/MS

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08T-E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

Buy Now Datasheet
Memory - 150-24FC08T-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

Buy Now Datasheet
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 42AH0859 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip
42AH0859
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip 42AH0859
EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC08T-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08T-E/MS
Integrated Circuits (ICs) - Memory 24FC08T-E/MS
IC EEPROM 8KBIT I2C 1MHZ 8MSOP

IC EEPROM 8KBIT I2C 1MHZ 8MSOP

Supplier's Site
IC EEPROM 8KBIT I2C 1MHZ 8MSOP

IC EEPROM 8KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Memory - 24FC08T-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-MSOP

EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08T-E/MSCT-ND 42AH0859 24FC08T-E/MS 24FC08T-E/MS 24FC08T-E/MS
Product Name Memory Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details