IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: 24FC08T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC08T-E/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1316530-24FC08T-E/SN
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 450 µs
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Other Part Number: 150-24FC08T-E/SNCT,1
Base Product Number: 24FC08
RoHS Status: ROHS3 Compliant
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24FC08T-E/SN | 150-24FC08T-E/SNTR-ND | 1316530-24FC08T-E/SN | 24FC08T-E/SN | 24FC08T-E/SN | 42AH0862 | 24FC08T-E/SN |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450000 ns | 450000 ns | 450000 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |