Microchip Technology, Inc. Memory 24LC21/SN

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC21/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC21/SN
400KHZ Memory IC and Storage Component 774-24LC21/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC21/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC21/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC21/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC21/SN can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 24LC21/SN - 075181-24LC21/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC21/SN
075181-24LC21/SN
Memory - EEPROM - 24LC21/SN 075181-24LC21/SN
Manufacturer: Microchip Technology Win Source Part Number: 075181-24LC21/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075181-24LC21/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 92C7159 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
92C7159
Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 92C7159
SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC21/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC21/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC21/SN
Integrated Circuits (ICs) - Memory - Memory 24LC21/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC21/SN-ND 774-24LC21/SN 075181-24LC21/SN 92C7159 24LC21/SN 24LC21/SN 24LC21/SN
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC21/SN Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 0degC ~ 70degC (TA)
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details