Microchip Technology, Inc. Memory 24FC02T-I/ST

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FC02T-I/ST is a 2Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 1.7V to 5.5V. It operates at a maximum clock frequency of 1MHz and features a two-wire serial interface that is I²C compatible. The device supports a page write capability of up to 8 bytes and has a maximum page write time of 5ms. This EEPROM is built using low-power CMOS technology, with a read current of 1mA and a standby current of 1µA. It offers robust data retention of over 200 years and can endure more than 1 million erase/write cycles. The device is available in various package types, including 8-lead TSSOP, making it suitable for a range of applications. Additionally, it is RoHS compliant and qualified for industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C.

Datasheet Summary
Powered by GS/AI

The 24FC02T-I/ST is a 2Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 1.7V to 5.5V. It operates at a maximum clock frequency of 1MHz and features a two-wire serial interface that is I²C compatible. The device supports a page write capability of up to 8 bytes and has a maximum page write time of 5ms. This EEPROM is built using low-power CMOS technology, with a read current of 1mA and a standby current of 1µA. It offers robust data retention of over 200 years and can endure more than 1 million erase/write cycles. The device is available in various package types, including 8-lead TSSOP, making it suitable for a range of applications. Additionally, it is RoHS compliant and qualified for industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC02T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 24FC02T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 24FC02T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 04AJ5808 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip
04AJ5808
Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip 04AJ5808
EEPROM, AEC-Q100, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC02T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC02T-I/ST
Integrated Circuits (ICs) - Memory 24FC02T-I/ST
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - 24FC02T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC02T-I/STDKR-ND 04AJ5808 24FC02T-I/ST 24FC02T-I/ST 24FC02T-I/ST
Product Name Memory Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers