Microchip Technology, Inc. 1Mb I2C compatible 2-wire Serial EEPROM 24LC1025

Description
The Microchip Technology Inc. 24LC1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 2.5V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet
Description
The Microchip Technology Inc. 24LC1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 2.5V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb I2C compatible 2-wire Serial EEPROM - 24LC1025 - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb I2C compatible 2-wire Serial EEPROM
24LC1025
1Mb I2C compatible 2-wire Serial EEPROM 24LC1025
The Microchip Technology Inc. 24LC1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 2.5V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant

The Microchip Technology Inc. 24LC1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data.

Additional Features

    • Reliable EEPROM Memory
      • 128K x 8 (1024 Kbit)
      • 128-Byte Page Write Buffer
      • Page Write Time 5 ms Max.
      • Hardware Write-Protect Pin
      • Factory Programming Available
    • Low Power
      • Operating voltage 2.5V to 5.5V
      • Read current 450 uA, max.
      • Standby current 5 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
      • Cascadable up to Four Devices
      • 100 kHz and 400 kHz Clock Compatible
    • Pb-Free and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC1025
Product Name 1Mb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 28328261 C - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers