The 24FC08-E/ST is an 8Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 1.7V to 5.5V. It operates at a maximum clock frequency of 1MHz, making it suitable for high-speed data transfer. The device features a low read current of 1mA and a standby current of 1µA, ensuring energy efficiency. It supports a page write capability of 16 bytes with a maximum write time of 5ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead TSSOP, and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications.
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC08-E/ST-ND | 24FC08-E/ST | 24FC08-E/ST | 24FC08-E/ST |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |