Microchip Technology, Inc. Memory 24CW160T-I/OT

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24CW160T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW160T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW160T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
EEPROM - 2395557 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395557
EEPROM 2395557
Microchip 24CW160T-I/OT Serial EEPROM

Microchip 24CW160T-I/OT Serial EEPROM

Supplier's Site
EEPROM - 2395558 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395558
EEPROM 2395558
Microchip 24CW160T-I/OT Serial EEPROM

Microchip 24CW160T-I/OT Serial EEPROM

Supplier's Site
EEPROM - 2395558P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395558P
EEPROM 2395558P
Microchip 24CW160T-I/OT Serial EEPROM

Microchip 24CW160T-I/OT Serial EEPROM

Supplier's Site
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24CW160T-I/OT
SOT23 Memory IC and Storage Component 774-24CW160T-I/OT
IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24CW160T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW160T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24CW160T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW160T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1352078-24CW160T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1352078-24CW160T-I/OT
Integrated Circuits (ICs) - Memory - Memory 1352078-24CW160T-I/OT
Win Source Part Number: 1352078-24CW160T-I/O T Category: Integrated Circuits (ICs) - Memory - Memory Series: 24CW Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kbit Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24CW160 Memory Organization: 2K x 8

Win Source Part Number: 1352078-24CW160T-I/OT
Category: Integrated Circuits (ICs) - Memory - Memory
Series: 24CW
Package: Tape & Reel
Standard Package: 3,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kbit
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24CW160
Memory Organization: 2K x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24CW160T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24CW160T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24CW160T-I/OT
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24CW160T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Eeprom, 16Kbit, I2C, 1Mhz, Sot-23-5; Memory Size Microchip - 04AJ5805 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, I2C, 1Mhz, Sot-23-5; Memory Size Microchip
04AJ5805
Eeprom, 16Kbit, I2C, 1Mhz, Sot-23-5; Memory Size Microchip 04AJ5805
EEPROM, 16KBIT, I2C, 1MHZ, SOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes

EEPROM, 16KBIT, I2C, 1MHZ, SOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 16Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip - 56AC4482 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip
56AC4482
Eeprom, 16Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip 56AC4482
EEPROM, 16KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 16KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24CW160T-I/OTCT-ND 2395557 774-24CW160T-I/OT 1352078-24CW160T-I/OT 24CW160T-I/OT 24CW160T-I/OT 24CW160T-I/OT 24CW160T-I/OT 04AJ5805
Product Name Memory EEPROM SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 16Kbit, I2C, 1Mhz, Sot-23-5; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.6V ~ 5.5V -3.3V; 1.6 1.6V ~ 5.5V Surface Mount 1.6V ~ 5.5V 1.6V ~ 5.5V
Density 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 28028561 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers