Manufacturer: Microchip Technology
Win Source Part Number: 005533-24LC02BT-I/LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
IC EEPROM 2KBIT I2C SC70-5 Product overview: 24LC02BT-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-I/LT can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 2KBIT, 400KHZ, SC-70-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SC-70-5
IC EEPROM 2KBIT I2C SC70-5
IC EEPROM 2KBIT I2C SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 005533-24LC02BT-I/LT | 24LC02BT-I/LTCT-ND | 774-24LC02BT-I/LT | 98M5258 | 24LC02BT-I/LT | 24LC02BT-I/LT | 24LC02BT-I/LT |
| Product Name | Memory - EEPROM - 24LC02BT-I/LT | Memory | Memory IC and Storage Component | Serial Eeprom, 2Kbit, 400Khz, Sc-70-5; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SC-70-5 | TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | |||
| Supply Voltage | 2.5 V ~ 5.5 V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount |