Manufacturer: Microchip Technology
Win Source Part Number: 1123186-24FC512-I/MF
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 24FC512
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
IC EEPROM 512KBIT I2C 1MHZ 8DFN Product overview: 24FC512-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)
IC EEPROM 512KBIT I2C 1MHZ 8DFN
SERIAL EEPROM, 512KBIT, 1MHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 512KBIT I2C 1MHZ 8DFN
IC EEPROM 512KBIT I2C 1MHZ 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1123186-24FC512-I/MF | 24FC512-I/MF-ND | 774-24FC512-I/MF | 24FC512-I/MF | 24FC512-I/MF | 92C7011 | 24FC512-I/MF | 24FC512-I/MF |
| Product Name | Memory - EEPROM - 24FC512-I/MF | Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 512Kbit, 1Mhz, Dfn-8; Memory Interface Type Microchip | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V |