Microchip Technology, Inc. Memory - EEPROM - 24FC256-I/ST 24FC256-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123183-24FC256-I/ST Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123183-24FC256-I/ST Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24FC256-I/ST - 1123183-24FC256-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC256-I/ST
1123183-24FC256-I/ST
Memory - EEPROM - 24FC256-I/ST 1123183-24FC256-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1123183-24FC256-I/ST Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123183-24FC256-I/ST
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 24FC256
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
EEPROM - 6678198 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678198
EEPROM 6678198
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/ST

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/ST

Supplier's Site
EEPROM - 6678198P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678198P
EEPROM 6678198P
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/ST

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/ST

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-24FC256-I/ST
Memory IC and Storage Component 774-24FC256-I/ST
IC EEPROM 256KBIT I2C 8TSSOP Product overview: 24FC256-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8TSSOP Product overview: 24FC256-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC256-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Serial Eeprom, 256Kbit, 1Mhz, Tssop-8; Memory Interface Type Microchip - 40C2577 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 1Mhz, Tssop-8; Memory Interface Type Microchip
40C2577
Serial Eeprom, 256Kbit, 1Mhz, Tssop-8; Memory Interface Type Microchip 40C2577
SERIAL EEPROM, 256KBIT, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC256-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256-I/ST
Integrated Circuits (ICs) - Memory - Memory 24FC256-I/ST
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - 24FC256-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123183-24FC256-I/ST 6678198 6678198P 774-24FC256-I/ST 24FC256-I/ST-ND 40C2577 24FC256-I/ST 24FC256-I/ST 24FC256-I/ST 24FC256-I/ST
Product Name Memory - EEPROM - 24FC256-I/ST EEPROM EEPROM Memory IC and Storage Component Memory Serial Eeprom, 256Kbit, 1Mhz, Tssop-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP SSOP SSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers