Microchip Technology, Inc. Memory 24CS512T-I/ST

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24CS512T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - 150-24CS512T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - 150-24CS512T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24CS512T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CS512T-I/ST
Integrated Circuits (ICs) - Memory 24CS512T-I/ST
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site
Memory - 24CS512T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-TSSOP

Buy Now
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24CS512T-I/STCT-ND 24CS512T-I/ST 24CS512T-I/ST 24CS512T-I/ST
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C512-10TU-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 512 kbits
View Details
Memory - 2161788 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details