EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC01T-E/SNCT-ND | 24FC01T-E/SN | 24FC01T-E/SN | 93AC6685 | 24FC01T-E/SN |
| Product Name | Memory | Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | SOIC | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |