Microchip Technology, Inc. 1MHZ Memory IC and Storage Component 24FC02-I/ST

Description
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: 24FC02-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC02-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: 24FC02-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC02-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC02-I/ST
1MHZ Memory IC and Storage Component 774-24FC02-I/ST
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: 24FC02-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC02-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: 24FC02-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC02-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC02-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371479-24FC02-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371479-24FC02-I/ST
Integrated Circuits (ICs) - Memory - Memory 1371479-24FC02-I/ST
Win Source Part Number: 1371479-24FC02-I/ST Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: 24FC02 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 2Kbit Memory Organization: 256 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns

Win Source Part Number: 1371479-24FC02-I/ST
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: 24FC02
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 2Kbit
Memory Organization: 256 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns

Buy Now Datasheet
2Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Tssop 8 Tssop 4.4Mm Tube Rohs Compliant Microchip - 84AC5267 - Newark, An Avnet Company
Chicago, IL, United States
2Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Tssop 8 Tssop 4.4Mm Tube Rohs Compliant Microchip
84AC5267
2Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Tssop 8 Tssop 4.4Mm Tube Rohs Compliant Microchip 84AC5267
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-TSSOP 8 TSSOP 4.4MM TUBE ROHS COMPLIANT: YES

2KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-TSSOP 8 TSSOP 4.4MM TUBE ROHS COMPLIANT: YES

Supplier's Site
Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 07AH5060 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip
07AH5060
Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip 07AH5060
EEPROM, AEC-Q100, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

Supplier's Site
Memory - 24FC02-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24FC02-I/ST 24FC02-I/ST-ND 1371479-24FC02-I/ST 84AC5267 07AH5060 24FC02-I/ST 24FC02-I/ST 24FC02-I/ST
Product Name 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory 2Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Tssop 8 Tssop 4.4Mm Tube Rohs Compliant Microchip Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details