Microchip Technology, Inc. EEPROM 24LC02BT-E/OT

Description
2K, 256 X 8 2.5V SERIAL EE, EXT
Request a Quote Datasheet
Description
2K, 256 X 8 2.5V SERIAL EE, EXT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 7275986 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7275986
EEPROM 7275986
2K, 256 X 8 2.5V SERIAL EE, EXT

2K, 256 X 8 2.5V SERIAL EE, EXT

Supplier's Site
EEPROM - 7275986P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7275986P
EEPROM 7275986P
2K, 256 X 8 2.5V SERIAL EE, EXT

2K, 256 X 8 2.5V SERIAL EE, EXT

Supplier's Site
EEPROM - 8895960 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8895960
EEPROM 8895960
2K, 256 X 8 2.5V SERIAL EE, EXT

2K, 256 X 8 2.5V SERIAL EE, EXT

Supplier's Site
Memory - 24LC02BT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC02BT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC02BT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC02BT-E/OT
SOT23 Memory IC and Storage Component 774-24LC02BT-E/OT
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24LC02BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24LC02BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC02BT-E/OT - 803862-24LC02BT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC02BT-E/OT
803862-24LC02BT-E/OT
Memory - EEPROM - 24LC02BT-E/OT 803862-24LC02BT-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 803862-24LC02BT-E/OT Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900ns Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 24LC02B

Manufacturer: Microchip Technology
Win Source Part Number: 803862-24LC02BT-E/OT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 24LC02B

Buy Now
Eeprom, 2Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip - 31AC2735 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip
31AC2735
Eeprom, 2Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip 31AC2735
EEPROM, 2KBIT, 400KHZ, I2C, SOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

EEPROM, 2KBIT, 400KHZ, I2C, SOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC02BT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC02BT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC02BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC02BT-E/OT
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7275986 7275986P 24LC02BT-E/OTTR-ND 774-24LC02BT-E/OT 803862-24LC02BT-E/OT 31AC2735 24LC02BT-E/OT 24LC02BT-E/OT 24LC02BT-E/OT
Product Name EEPROM EEPROM Memory SOT23 Memory IC and Storage Component Memory - EEPROM - 24LC02BT-E/OT Eeprom, 2Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Bits per Word 8 bits
Pins 5 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - AT25160B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 80 ns
Density 16 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details