IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1025T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025T-I/SM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 075170-24LC1025T-I/S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ
1Mbit I2C SOIC-8-208mil EEPROM ROHS
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC1025T-I/SM | 24LC1025T-I/SMDKR-ND | 075170-24LC1025T-I/SM | 24LC1025T-I/SM | 24LC1025T-I/SM | 24LC1025T-I/SM | 24LC1025T-I/SM | 24LC1025T-I/SM |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24LC1025T-I/SM | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory >> EEPROM | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |