EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
Category: IT infrastructure Memory
Win Source Part Number: 1455614-24LC025T-E/O
Manufacturer: Microchip Technology
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6
IC EEPROM 2KBIT I2C SOT23-6
IC EEPROM 2KBIT I2C SOT23-6
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24LC025T-E/OTCT-ND | 1455614-24LC025T-E/OT | 24LC025T-E/OT | 24LC025T-E/OT | 24LC025T-E/OT | 08P0084 |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23 | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | |||
| Access Time | 900 ns | 900 ns |