IC EEPROM 256KBIT I2C 8TSSOP Product overview: 24FC256T-E/ST16KVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256T-E/ST16K
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24FC256T-E/ST16KVAO | 24FC256T-E/ST16KVAO | 24FC256T-E/ST16KVAO | 24FC256T-E/ST16KVAO |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns |
| Cycle Time | 5.00E6 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |