IC EEPROM 1KBIT I2C 400KHZ DIE
IC EEPROM 1KBIT I2C 400KHZ DIE
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs Die
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC01B/W | 24LC01B/W | 24LC01B/W |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | |
| Density | 1 kbits | 1 kbits | 1 kbits |
| Data Rate | 0 MHz |