EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIJ
IC EEPROM 64KBIT I2C 1MHZ 8SOIJ
IC EEPROM 64KBIT I2C 1MHZ 8SOIJ
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC64-I/SM-ND | 40M4159 | 24FC64-I/SM | 24FC64-I/SM | 24FC64-I/SM |
| Product Name | Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIJ | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Data Rate | 1 MHz | 1 MHz |