Microchip Technology, Inc. 8Kb I2C compatible 2-wire Serial EEPROM 24LC08B

Description
The Microchip Technology Inc. 24AA08/24LC08B is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX08 also has a page write capability for up to 16 bytes of data. The 24XX08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years
Description
The Microchip Technology Inc. 24AA08/24LC08B is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX08 also has a page write capability for up to 16 bytes of data. The 24XX08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 24LC08B is an 8Kb I2C compatible Serial EEPROM designed for low-voltage applications, operating from 2.5V to 5.5V. It features a 2-wire serial interface and supports clock frequencies of up to 400 kHz. The device is organized into four blocks of 256 x 8-bit memory and includes a 16-byte page write buffer, allowing for efficient data writing with a maximum page write time of 5 ms. The 24LC08B is built using low-power CMOS technology, with a maximum read current of 1 mA and standby current of 1 µA. It offers robust data retention of over 200 years and can endure more than 1 million erase/write cycles. The device is available in multiple package types, including 8-lead SOIC, TSSOP, and DFN, and is RoHS compliant. Additionally, it features hardware write protection and ESD protection exceeding 4,000V, making it suitable for industrial and automotive applications.

Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 24LC08B is an 8Kb I2C compatible Serial EEPROM designed for low-voltage applications, operating from 2.5V to 5.5V. It features a 2-wire serial interface and supports clock frequencies of up to 400 kHz. The device is organized into four blocks of 256 x 8-bit memory and includes a 16-byte page write buffer, allowing for efficient data writing with a maximum page write time of 5 ms. The 24LC08B is built using low-power CMOS technology, with a maximum read current of 1 mA and standby current of 1 µA. It offers robust data retention of over 200 years and can endure more than 1 million erase/write cycles. The device is available in multiple package types, including 8-lead SOIC, TSSOP, and DFN, and is RoHS compliant. Additionally, it features hardware write protection and ESD protection exceeding 4,000V, making it suitable for industrial and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
8Kb I2C compatible 2-wire Serial EEPROM - 24LC08B - Microchip Technology, Inc.
Chandler, AZ, United States
8Kb I2C compatible 2-wire Serial EEPROM
24LC08B
8Kb I2C compatible 2-wire Serial EEPROM 24LC08B
The Microchip Technology Inc. 24AA08/24LC08B is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX08 also has a page write capability for up to 16 bytes of data. The 24XX08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years

The Microchip Technology Inc. 24AA08/24LC08B is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX08 also has a page write capability for up to 16 bytes of data. The 24XX08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant.

Additional Features

    • Single Supply with Operation Down to 2.5V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger inputs for Noise Suppression
    • Output Slope Control to eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • 16-Byte Page Write Buffer
    • Hardware Write-Protect
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC08B
Product Name 8Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 8905503276 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers