IC EEPROM 128KBIT I2C 8TDFN Product overview: 24LC128T-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-E/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1123222-24LC128T-E/M
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 24LC128
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
EEPROM, AEC-Q100, 128KBIT, -40TO125DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
IC EEPROM 128KBIT I2C 8TDFN
IC EEPROM 128KBIT I2C 8TDFN
IC EEPROM 128KBIT I2C 8TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC128T-E/MNY | 24LC128T-E/MNYDKR-ND | 1123222-24LC128T-E/MNY | 45P4901 | 24LC128T-E/MNY | 24LC128T-E/MNY | 24LC128T-E/MNY | 24LC128T-E/MNY |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24LC128T-E/MNY | Eeprom, Aec-Q100, 128Kbit, -40To125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 128 kbits | 128 kbits | 128 kbits | 16 kbits | 128 kbits | 128 kbits |