EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 16KBIT I2C 8SOIC
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC16BHT-I/SN-ND | 24LC16BHT-I/SN | 24LC16BHT-I/SN | 98M5333 | 24LC16BHT-I/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | |
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) | 2.5V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |