The 24LC025T-E/SN is a 2Kbit Serial Electrically Erasable PROM from Lingto Electronic Limited, designed for I2C communication. It operates within a voltage range of 1.7V to 5.5V and features a single block of 256 x 8-bit memory. The device supports a 2-wire serial interface and has low power consumption, with typical standby and active currents of 1 OºA and 1 mA, respectively. It allows for page write operations of up to 16 bytes and can be cascaded with up to eight devices on the same bus, enabling a total of 16K bits of EEPROM memory. The 24LC025T-E/SN is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, DFN, TDFN, and MSOP, as well as a 6-lead SOT-23 package. It features a maximum clock frequency of 400 kHz and is rated for more than 1 million erase/write cycles, with data retention exceeding 200 years. The device is also RoHS compliant and offers ESD protection greater than 4,000V. Its operational temperature ranges include industrial (-40°C to +85°C) and automotive (-40°C to +125°C) specifications.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC025T-E/SN-ND | 24LC025T-E/SN | 98M5293 | 24LC025T-E/SN | 24LC025T-E/SN |
| Product Name | Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 900 ns | 900 ns |