Microchip Technology, Inc. Memory 24FC512-I/P

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC512-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC512-I/P
1MHZ Memory IC and Storage Component 774-24FC512-I/P
IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: 24FC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: 24FC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24FC512-I/P - 075144-24FC512-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC512-I/P
075144-24FC512-I/P
Memory - EEPROM - 24FC512-I/P 075144-24FC512-I/P
Manufacturer: Microchip Technology Win Source Part Number: 075144-24FC512-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075144-24FC512-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serial Eeprom, 512Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip - 54K2862 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip
54K2862
Serial Eeprom, 512Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip 54K2862
SERIAL EEPROM, 512KBIT, 1MHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 1MHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC512-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC512-I/P
Integrated Circuits (ICs) - Memory - Memory 24FC512-I/P
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - 24FC512-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC512-I/P-ND 774-24FC512-I/P 075144-24FC512-I/P 54K2862 24FC512-I/P 24FC512-I/P 24FC512-I/P 24FC512-I/P
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 24FC512-I/P Serial Eeprom, 512Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V Through Hole 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 520966231496 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details