Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24LC16BH-I/SN

Description
Win Source Part Number: 1183076-24LC16BH-I/S N Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC16BH-ISN; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC16
Request a Quote Datasheet
Description
Win Source Part Number: 1183076-24LC16BH-I/S N Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC16BH-ISN; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1183076-24LC16BH-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1183076-24LC16BH-I/SN
Integrated Circuits (ICs) - Memory 1183076-24LC16BH-I/SN
Win Source Part Number: 1183076-24LC16BH-I/S N Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC16BH-ISN; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC16

Win Source Part Number: 1183076-24LC16BH-I/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC16BH-ISN;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC16

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC16BH-I/SN
Memory IC and Storage Component 774-24LC16BH-I/SN
IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BH-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BH-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BH-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BH-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC16BH-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BH-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BH-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC16BH-I/SN
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1914 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1914
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1914
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - 24LC16BH-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1183076-24LC16BH-I/SN 774-24LC16BH-I/SN 24LC16BH-I/SN-ND 24LC16BH-I/SN 24LC16BH-I/SN 66AH1914 24LC16BH-I/SN
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - CAT24C01ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details