Microchip Technology, Inc. Memory 24FC04HT-I/OT

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC04HT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24FC04HT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24FC04HT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24FC04HT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24FC04HT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC04HT-I/OT
Integrated Circuits (ICs) - Memory 24FC04HT-I/OT
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site
Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 93AC6715 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip
93AC6715
Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip 93AC6715
EEPROM, AEC-Q100, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC04HT-I/OTDKR-ND 24FC04HT-I/OT 24FC04HT-I/OT 93AC6715 24FC04HT-I/OT
Product Name Memory Memory Integrated Circuits (ICs) - Memory Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT24C64AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 64 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers