IC EEPROM 16KBIT I2C SOT23-5
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5
IC EEPROM 16KBIT I2C SOT23-5
16KB I2C EEPROM, 1MHZ 1.7-5.5V
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns SOT-23-5
16KB I2C EEPROM, 1MHZ 1.7-5.5V,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC16T-E/OT36KVAODKR-ND | 24FC16T-E/OT36KVAO | 24FC16T-E/OT36KVAO | 24FC16T-E/OT36KVAO |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | Active | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 |